Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 4.2in, .165mm |
---|---|
Number of Rows | 2 |
Number of Positions | 20 |
Contact Retention | Without |
Contact Layout | Matrix |
Width | .937in, 23.8mm |
Length | 43.2mm, 1.7in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Height | .378in, 9.6mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 500 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Plug |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Insertion Force | 15Newton |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Plug And Socket Connector Housing | Newark Electronics |
VAL-U-LOK Series 20 Position Male Lock Ramp Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 20 POS 4.2mm Crimp ST | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 20 Way 2 Row Male Straight PCB Connector Housing | TE Connectivity 2-1586000-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 20Positions |
Pitch Spacing | 4.2mm |
For Use With | VAL-U-LOK Series Connector System |
Colour | Natural |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 2-1586000-0?
Additional datasheets, footprints and schematics for 2-1586000-0 are listed on our Part Details page. You can also find images and similar parts to 2-1586000-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586000-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586000-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586000-0 fall under?
The 2-1586000-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586000-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586000-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586000-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586000-0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2-1586000-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586000-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1586000-0?
You can fill out our help required form which you can use to request a quote for 2-1586000-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.