Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Plating Material | Tin |
---|---|
Sleeve Material | Copper |
Color | Black |
Number of Rows | 1 |
Number of Positions | 20 |
Contact Fabrication | Screw Machine |
Contact Mating Area Plating Thickness | 20µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Socket Type | SIP |
Height Above PC Board | .18in, 4.57mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 24 |
Leg Style | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Breakaway Header | Yes |
Product Type | Socket |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Sip Socket, 20Pos, 2.54Mm | Newark Electronics |
SIP SOCKET, 20POS, 2.54MM | Farnell |
Conn SIP Socket SKT 20 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1571994-0?
Additional datasheets, footprints and schematics for 2-1571994-0 are listed on our Part Details page. You can also find images and similar parts to 2-1571994-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1571994-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1571994-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1571994-0 fall under?
The 2-1571994-0 is listed under Connectors > Card & Socket Connectors > IC Sockets > SIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-1571994-0 when available in the SIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1571994-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1571994-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1571994-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2-1571994-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1571994-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1571994-0?
You can fill out our help required form which you can use to request a quote for 2-1571994-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.