Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LEAD FREE 824-AG11D-ESL,
2-1571552-8 |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.31
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.16
|
14,571
in stock
|
Buy Now | |
Distrelec
from US$4.33
|
14,571
in stock
|
Buy Now | |
Farnell
from US$3.32
|
11,680
in stock
|
Buy Now | |
element14
from US$2.00
|
829
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.89
|
2
in stock
|
Buy Now | |
Avnet America
-
|
3
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Plating Material | Tin |
---|---|
Color | Black |
Frame Style | Ladder |
Sleeve Material | Brass |
Number of Rows | 2 |
Number of Positions | 24 |
Socket Type | DIP |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
PCB Contact Termination Area Plating Material | Tin |
Socket Style | Standard |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 5µin |
Mating Contact Type | Four-Fingered |
Contact Fabrication | Stamped & Formed |
Height Above PC Board | .105in, 2.67mm |
Length | 1.2in |
Contact Resistance | 10mΩ |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 20 |
Profile | Standard |
DIP Socket Type | Open Frame |
Row-to-Row Spacing | 15.24mm, .6in |
Leg Style | Straight |
Product Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 3.18mm, .125in |
Contact Termination Type | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
IC&Component Sockets DIP .6CL 24P S&R OFRM AU/SN | Rapid Electronics |
TE Connectivity - AMP 824-AG11D-ESL-LF%3D800 DIPGF/SN | Distrelec |
IC COMPONENT SOCKETS CONNECTORS | Farnell |
Socket: integrated circuits | Transfer Multisort Elektronik |
Conn DIP Socket SKT 24 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
24-way 0.6in Economy DIL socket | RS |
824-Ag11D-Esl-Lf=800 Dip,gf/Sn Rohs Compliant: Yes |Amp Te Connectivity 2-1571552-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-1571552-8?
Additional datasheets, footprints and schematics for 2-1571552-8 are listed on our Part Details page. You can also find images and similar parts to 2-1571552-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1571552-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1571552-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1571552-8 fall under?
The 2-1571552-8 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-1571552-8 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1571552-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1571552-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1571552-8 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 2-1571552-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1571552-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1571552-8?
You can fill out our help required form which you can use to request a quote for 2-1571552-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.