Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LEAD FREE 506-AG11D-ESL,
2-1571551-1 |
Color | Black |
---|---|
Sleeve Material | Nickel |
Frame Style | Closed |
Sleeve Plating Material | Tin |
Number of Positions | 6 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Beryllium Copper |
Contact Type | Pin |
Socket Style | Standard |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 5µin |
Mating Contact Type | Four-Fingered |
Contact Fabrication | Stamped & Formed |
Socket Type | DIP |
Height Above PC Board | .135in, 3.43mm |
Length | .3in |
Insulation Resistance | 5000MΩ |
Contact Resistance | 10mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 80 |
Packaging Method | Tube, Box & Tube |
Row-to-Row Spacing | 7.62mm, .3in |
Product Type | Socket |
Profile | Standard |
Leg Style | Straight |
Connector & Contact Terminates To | Printed Circuit Board |
DIP Socket Type | Closed Frame |
Termination Post Length | 3.18mm, .125in |
Contact Termination Type | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Ic Socket, Dip, 2.54Mm, 6 Position | Newark Electronics |
SOCKET IC, DIL, 6WAY, 2.54MM | element14 |
Conn DIP Socket SKT 6 POS 2.54mm Solder ST Thru-Hole Tube | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | - |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Capacitance | 1pF |
Connector Mounting Orientation | PC Board |
Contact Resistance | 10Mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pin Format | DIP |
Withstand Voltage | 1kV |
Where can I find additional details, specifications and documents for a 2-1571551-1?
Additional datasheets, footprints and schematics for 2-1571551-1 are listed on our Part Details page. You can also find images and similar parts to 2-1571551-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1571551-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1571551-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1571551-1 fall under?
The 2-1571551-1 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-1571551-1 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1571551-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1571551-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1571551-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Avnet Abacus have stock available or on a lead time for 2-1571551-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1571551-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1571551-1?
You can fill out our help required form which you can use to request a quote for 2-1571551-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.