Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
10,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.19
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 5 |
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | .1µm, 39.37µin |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .303in, 7.7mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Length | 19.74mm, .7772in |
Width | 10.7mm, .421in |
Height | .3346in, 8.5mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 1500 |
Packaging Method | Bag |
Contact Type | Pin, Tab |
Sealable | No |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Wire Type | Stranded |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
EP CONN.HDR ASSY 4/5POS (NATURAL GWT) Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 2-1565036-1 | Internal Number: 2-1565036-1 | 3.96 mm | TE Connectivity | TE Store |
Ep Conn.hdr Assy 4/5Pos (Natural Gwt) |Amp Te Connectivity 2-1565036-1 | Newark Electronics |
TE Connectivity EP CONN.HDR ASSY 4/5POS (NATURAL GWT) He | Distrelec |
CONNECTOR, HEADER, 5POS, 1ROW, 3.96MM | Farnell |
Where can I find additional details, specifications and documents for a 2-1565036-1?
Additional datasheets, footprints and schematics for 2-1565036-1 are listed on our Part Details page. You can also find images and similar parts to 2-1565036-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1565036-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1565036-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1565036-1 fall under?
The 2-1565036-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1565036-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1565036-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1565036-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1565036-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1565036-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1565036-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1565036-1?
You can fill out our help required form which you can use to request a quote for 2-1565036-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.