Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Ejector Type | Push-Pull |
---|---|
Number of Contacts | 6 |
Card Detection Switch | Without |
Number of Positions | 6 |
Card Insertion Style | Normal Insertion |
Contact Current Rating (Max) | .5A |
Contact Base Material | Selective Gold |
Height Above PC Board | 2.4mm, .094in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Connector Stabilization Ribs | Without |
Contact Retention | No |
PCB Mounting Style | Surface Mount |
Durability Rating | 5000Cycles |
Circuit Application | Signal |
注释 | Economic version. |
Packaging Method | Tape & Reel |
Packaging Quantity | 1450 |
Product Type | Connector |
Card Guide Slots | Without |
Card Stop | Without |
Card Type | 2FF mini SIM |
Connector & Contact Terminates To | Printed Circuit Board |
Module Type | SIM (Security Identity Module) |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 2-1551295-4?
Additional datasheets, footprints and schematics for 2-1551295-4 are listed on our Part Details page. You can also find images and similar parts to 2-1551295-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1551295-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1551295-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1551295-4 fall under?
The 2-1551295-4 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SIM Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1551295-4 when available in the SIM Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1551295-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1551295-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1551295-4 have stock available?
There is no stock from authorised distributors for 2-1551295-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1551295-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1551295-4?
You can fill out our help required form which you can use to request a quote for 2-1551295-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.