2-1551295-3 Card & Socket Connectors by TE Connectivity

SIM CONNECTOR 5 DIRECTIONAL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Ejector Type Push-Pull
Card Insertion Style Normal Insertion
Number of Positions 6
Card Detection Switch Without
Number of Contacts 6
Contact Current Rating (Max) .5A
Contact Base Material Selective Gold
Height Above PC Board 2.3mm, .091in
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mounting Style Surface Mount
Contact Retention No
Connector Stabilization Ribs Without
Circuit Application Signal
Durability Rating 5000Cycles
注释 Economic version.
Packaging Quantity 1450
Packaging Method Tape & Reel
Card Stop Without
Product Type Connector
Module Type SIM (Security Identity Module)
Connector & Contact Terminates To Printed Circuit Board
Card Guide Slots Without
Card Type 2FF mini SIM
Operating Temperature Range -40 – 85°C, -40 – 185°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1551295-3?

Additional datasheets, footprints and schematics for 2-1551295-3 are listed on our Part Details page. You can also find images and similar parts to 2-1551295-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1551295-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1551295-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1551295-3 fall under?

The 2-1551295-3 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SIM Card Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1551295-3 when available in the SIM Card Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1551295-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1551295-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1551295-3 have stock available?

There is no stock from authorised distributors for 2-1551295-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1551295-3 often in real-time on the comparison pages.

What if I can't find stock of 2-1551295-3?

You can fill out our help required form which you can use to request a quote for 2-1551295-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay