Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 25 |
Blade Size | .031 x .047in |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | .326 – 2mm², 22 – 14AWG |
Length | 207.569mm, 8.172in |
Current Rating | 15A |
Current Rating (Max) | 15A |
Voltage | 300V |
Centerline (Pitch) | 8.26mm, .325in |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Top Hardware | Wire Clamp Combo Head |
Screw Size | M3 |
Mounting Insert | Without |
Mounting Options | None |
Screw Head Type | Slotted |
Screw Material | Steel |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Mounting Ears | Without |
Comment | Accepts solid or stranded copper wire. |
Product Type | Barrier Strip |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Where can I find additional details, specifications and documents for a 2-1546927-5?
Additional datasheets, footprints and schematics for 2-1546927-5 are listed on our Part Details page. You can also find images and similar parts to 2-1546927-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1546927-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1546927-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1546927-5 fall under?
The 2-1546927-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1546927-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1546927-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1546927-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1546927-5 have stock available?
There is no stock from authorised distributors for 2-1546927-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1546927-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1546927-5?
You can fill out our help required form which you can use to request a quote for 2-1546927-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.