Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Levels | 1 |
Number of Positions | 20 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 241mm, 9.49in |
Wire Size | 22 – 14AWG, .3 – 2mm² |
Voltage | 300V |
Current Rating (Max) | 25A |
Current Rating | 25A |
Housing Material | Thermoplastic |
Centerline (Pitch) | .4375in, 11.1mm |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Screw Head Type | Wire Clamp Combo Head |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 100 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Block Style | Flat |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
20P.437" Dr Barrier,w/Wir Clmp |Buchanan Te Connectivity 2-1546671-0 | Newark Electronics |
Conn Barrier Strip 40 POS 11.1mm Screw ST Panel Mount 25A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 2-1546671-0?
Additional datasheets, footprints and schematics for 2-1546671-0 are listed on our Part Details page. You can also find images and similar parts to 2-1546671-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1546671-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1546671-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1546671-0 fall under?
The 2-1546671-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1546671-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1546671-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1546671-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1546671-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-1546671-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1546671-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1546671-0?
You can fill out our help required form which you can use to request a quote for 2-1546671-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.