Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 2 |
Number of Positions | 28 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Length | 283mm, 11.14in |
Current Rating | 20A |
Current Rating (Max) | 20A |
Voltage | 300V |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Material | Steel |
Mounting Ears | With |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Mounting Options | End Mounting Ears |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 30 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Terminal Block, Barrier, 28 Position, 22-12Awg | Newark Electronics |
Conn Barrier Strip 56 POS 9.53mm Screw ST Cable Mount 20A/Contact | Avnet America |
Conn, Term Strip, Barrier,28Pole,9.53mmPitch, DBLRow,22-12,Series1546306,20A,300V | TE Connectivity 2-1546306-8 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1546306-8?
Additional datasheets, footprints and schematics for 2-1546306-8 are listed on our Part Details page. You can also find images and similar parts to 2-1546306-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1546306-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1546306-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1546306-8 fall under?
The 2-1546306-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1546306-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1546306-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1546306-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1546306-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1546306-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1546306-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1546306-8?
You can fill out our help required form which you can use to request a quote for 2-1546306-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.