Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.83
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 2 |
Number of Positions | 26 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 264mm, 10.39in |
Wire Size | .3 – 3mm², 22 – 12AWG |
Voltage | 300V |
Current Rating | 20A |
Current Rating (Max) | 20A |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Material | Steel |
Mounting Ears | With |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Mounting Options | End Mounting Ears |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 30 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Barrier Terminal Blocks Strip 26P Vert 2Row |Amp Te Connectivity 2-1546306-6 | Newark Electronics |
Barrier Terminal Blocks STRIP 26P VERT 2ROW | Rapid Electronics |
TE Connectivity 26P.374" DR BARRIER STRIP Barrier Termin | Distrelec |
Conn Barrier Strip 52 POS 9.53mm Screw ST Cable Mount 20A/Contact | Avnet America |
Special Order: 26P.374 DR BARRIER STRIP Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 26 Centerline (Pitch): 9.53 mm Centerline (Pitch): .375 in Dual Barrier Wire-to-Wire 26 9.53 mm | Barrier Strip | Part Number: 2-1546306-6 | Internal Number: 2-1546306-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1546306-6?
Additional datasheets, footprints and schematics for 2-1546306-6 are listed on our Part Details page. You can also find images and similar parts to 2-1546306-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1546306-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1546306-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1546306-6 fall under?
The 2-1546306-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1546306-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1546306-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1546306-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1546306-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1546306-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1546306-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1546306-6?
You can fill out our help required form which you can use to request a quote for 2-1546306-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.