Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Levels | 1 |
Number of Positions | 21 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 8.54in, 217mm |
Current Rating | 20A |
Current Rating (Max) | 20A |
Voltage | 300V |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Material | Steel |
Mounting Ears | With |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Mounting Options | End Mounting Ears |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 50 |
Packaging Method | Carton |
Block Style | Flat |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
21P.374 DR BARRIER STRIP Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 21 Centerline (Pitch): 9.53 mm Centerline (Pitch): .375 in Dual Barrier Wire-to-Wire 21 9.53 mm | Barrier Strip | Part Number: 2-1546306-1 | Internal Number: 2-1546306-1 | TE Connectivity | TE Store |
Terminal Block, Barrier, 21 Position, 22-12Awg | Newark Electronics |
Conn Barrier Strip 42 POS 9.53mm Screw ST Cable Mount 20A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 2-1546306-1?
Additional datasheets, footprints and schematics for 2-1546306-1 are listed on our Part Details page. You can also find images and similar parts to 2-1546306-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1546306-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1546306-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1546306-1 fall under?
The 2-1546306-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1546306-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1546306-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1546306-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1546306-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2-1546306-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1546306-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1546306-1?
You can fill out our help required form which you can use to request a quote for 2-1546306-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.