2-1532178-4

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1532178-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1532178-4
Series Information for 2-1532178-4 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-C2-B-100S5L5-0.5, 094-6936-0007
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/04-H07C, MCKS-C2-B-100S5L5-0.5

Specifications

Number of Positions:
100
Contact Current Rating (Max):
3A
Centerline (Pitch):
1.27mm, .05in
Mounting Hardware:
None
Circuit Application:
Signal
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Board
Connector Style:
Receptacle
Operating Temperature Range:
-55 – 125°C, -67 – 257°F

Compatibility

  • Lead free solder process: Not reviewed for solder process capability