2-1532175-5 D-Shaped Connectors by TE Connectivity

M83513/04-E09C, MCKS-C2-B-31S6Q1-18.0

Status: Active
Series: -
RoHS: Unknown
Aliases: MCKS-C2-B-31S6Q1-18.0,
094-6536-0009
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Positions 31
Contact Current Rating (Max) 3A
Centerline (Pitch) .05in, 1.27mm
Mounting Hardware None
Circuit Application Signal
Connector System Cable-to-Board
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

Cable Assembly 0.45m 31 Position Micro D-Subminiature Receptacle 26AWG | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1532175-5?

Additional datasheets, footprints and schematics for 2-1532175-5 are listed on our Part Details page. You can also find images and similar parts to 2-1532175-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1532175-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1532175-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1532175-5 fall under?

The 2-1532175-5 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1532175-5 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1532175-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1532175-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1532175-5 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2-1532175-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1532175-5 often in real-time on the comparison pages.

What if I can't find stock of 2-1532175-5?

You can fill out our help required form which you can use to request a quote for 2-1532175-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay