2-1532171-8

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1532171-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1532171-8
Series Information for 2-1532171-8 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-C2-B-9S6Q9-36.0, 094-6136-0012
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/04-A12C, MCKS-C2-B-9S6Q9-36.0

Specifications

Number of Positions:
9
Contact Current Rating (Max):
3A
Centerline (Pitch):
.05in, 1.27mm
Mounting Hardware:
None
Circuit Application:
Signal
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Board
Connector Style:
Receptacle
Operating Temperature Range:
-55 – 125°C, -67 – 257°F

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
M83513/04-A12C- MCKS-C2-B-9S6Q9-36.0
Newark Electronics
M83513/04-A12C, MCKS-C2-B-9S6Q9-36.0
Avnet America
Cable Assembly 0.914m 26AWG 9 POS Microminiature D SKT Crimp