Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7361K5,
7361K5 |
Bushing Thread Size | 15/32-32 |
---|---|
Bushing Style | Threaded |
Operating Function | On Off |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Current Rating | 10A |
Toggle Length | 16.66mm, .656in |
Bushing Length | .469in, 11.91mm |
UL/CSA Horsepower Rating (250V) | 1.5hp |
Voltage Rating | 250 V, 125 V |
UL/CSA Current Rating (125V) | 20A |
UL/CSA Current Rating (250V) | 10A |
UL/CSA Horsepower Rating (125V) | 1.5hp |
Mounting Type | One Hole |
Switch Type | Power Toggle |
Toggle Style | Baton |
Toggle Actuation | Vertical |
Product Type | Switch |
Termination Type | Screw-In Terminal |
7361K5=T-Pak For 0-1520228-5 |Te Connectivity 2-1520228-5 | Newark Electronics |
Switch Toggle SPST Baton Toggle Screw 20A 250VAC 250VDC 1118.55VA Panel Mount with Threads Box | Avnet America |
Switch, 7361K5=T-Pak For 0-1520228-5 | TE Connectivity 2-1520228-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1520228-5?
Additional datasheets, footprints and schematics for 2-1520228-5 are listed on our Part Details page. You can also find images and similar parts to 2-1520228-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1520228-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1520228-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1520228-5 fall under?
The 2-1520228-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1520228-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1520228-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1520228-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1520228-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1520228-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1520228-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1520228-5?
You can fill out our help required form which you can use to request a quote for 2-1520228-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.