Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cover Type | Strain Relief Boot |
Body Style | Straight |
Body Material | PVC |
Packaging Method | Plastic Bag |
Cable Type | RG 316, RG 187A, RG 188A, URM 95, URM 111, RG 179B, RG 174A |
Sealable | No |
Grade | Commercial |
Operating Temperature Range | -10 – 75°C, -14 – 167°F |
Cable Boot Black Wol Rg174, 179, 187, 18 |Greenpar Te Connectivity 2-1478996-6 | Newark Electronics |
TE Connectivity Cable Boot Black WOL RG174 179 187 18 He | Distrelec |
Connector Accessories RF Coaxial Strain Relief Boot Polyvinyl Chloride Black Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Boot |
---|---|
For Use With | AMP RG316/U RG174A/U 187A/U 188A/U RG179B/U URM95 URM111 RF COAX CABLES |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1478996-6?
Additional datasheets, footprints and schematics for 2-1478996-6 are listed on our Part Details page. You can also find images and similar parts to 2-1478996-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1478996-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1478996-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1478996-6 fall under?
The 2-1478996-6 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 2-1478996-6 when available in the RF Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1478996-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1478996-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1478996-6 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 2-1478996-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1478996-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1478996-6?
You can fill out our help required form which you can use to request a quote for 2-1478996-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.