Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Finish | Passivated |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Not Captivated |
Connector Product Type | Connector Assembly |
Product Length | 18.7mm, .736in |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
Panel Cutout | 6.4 x 6.0 D Shape |
Panel Thickness (Recommended) | .126in, 3.2mm |
Flats Dimension | 8.0 A/F |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
RF Contact Captivation Method | Solder |
Connector Mounting Type | Panel |
Panel Attachment Style | Rear Mount |
Operating Frequency | 26GHz |
Grade | Professional |
Number of Panel Mounting Holes | 1 |
Lockwasher Plating Material | Nickel |
Dielectric Material | PTFE |
Mounting Nut Material | Stainless Steel |
Lockwasher Material | Mild Steel |
Flange and Thread Material | Stainless Steel |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 100 |
RF Connector Style | Jack |
RF Interface | SMA |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | KX 22A, RG 316, KX 3B, RG 174A, URM 95, RG 188A |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Where can I find additional details, specifications and documents for a 2-1478939-0?
Additional datasheets, footprints and schematics for 2-1478939-0 are listed on our Part Details page. You can also find images and similar parts to 2-1478939-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1478939-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1478939-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1478939-0 fall under?
The 2-1478939-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1478939-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1478939-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1478939-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1478939-0 have stock available?
There is no stock from authorised distributors for 2-1478939-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1478939-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1478939-0?
You can fill out our help required form which you can use to request a quote for 2-1478939-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.