Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Body Material | Stainless Steel |
Body Finish | Passivated |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Not Captivated |
Connector Product Type | Connector Assembly |
Product Length | 11.2mm, .442in |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Flats Dimension | 8.0 A/F |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
Detent | Without |
Operating Frequency | 18GHz |
Gasket Material | Silicone Rubber |
Dielectric Material | PTFE |
Coupling Nut Base Material | Stainless Steel |
Coupling Nut Plating Finish | Passivated |
Grade | Professional |
Packaging Method | Box |
Packaging Quantity | 100 |
実装方法 | Box |
RF Interface | SMA |
Sealable | Yes |
Connector System | Cable-to-Board |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 405 |
Sma Str Plg Ds Rg405 Pss |Greenpar Te Connectivity 2-1478904-0 | Newark Electronics |
Conn SMA PL 0Hz to 12.4GHz 50Ohm Solder ST Cable Mount Gold Over Nickel Over Copper Individual | Avnet America |
Special Order: SMA STR PLG DS RG405 PSS RF Interface: SMA RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Plug .25" 6.35 mm | Coax Connector | Part Number: 2-1478904-0 | Internal Number: 2-1478904-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1478904-0?
Additional datasheets, footprints and schematics for 2-1478904-0 are listed on our Part Details page. You can also find images and similar parts to 2-1478904-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1478904-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1478904-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1478904-0 fall under?
The 2-1478904-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1478904-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1478904-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1478904-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1478904-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 2-1478904-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1478904-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1478904-0?
You can fill out our help required form which you can use to request a quote for 2-1478904-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.