Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.57
|
278
in stock
|
Buy Now | |
TTI Europe
from US$4.76
|
800
in stock
|
Buy Now | |
Heilind Electronics
from US$8.50
|
295
in stock
|
Buy Now | |
element14
from US$5.15
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$5.86
|
133
in stock
|
Buy Now | |
Farnell
from US$5.49
|
133
in stock
|
Buy Now | |
TE Store
from US$10.41
|
76
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.50
|
69
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.97
|
15
in stock
|
Buy Now | |
RS Americas
from US$4.75
|
9
in stock
|
Buy Now | |
Future Electronics
from US$5.57
|
-
|
Buy Now | |
Avnet America
from US$5.32
|
-
|
Buy Now | |
Avnet Asia
from US$6.26
|
-
|
Buy Now | |
Boersig
from US$4.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Shield Plating Material | Nickel |
Cable Exit Angle | 45 |
Cable Clamp Material | Die Cast |
Grommets per Set | 4 |
Backshell Material | Zinc |
Number of Positions | 25 |
Cable Insulation Diameter | .197 – .355in, 4 – 13mm |
Cover Flammability Rating | UL 94V-2 |
Screw & Hole Thread Size | 4-40 |
Comment | Kit includes backshells, jackscrews and cable grommets. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Slide Latch | Without |
Grommets | With |
Shell Size | 3 |
Shielded | Yes |
Accessory Type | Backshell |
METAL BACKSHELL 25 WAY 45 DE | TTI Europe |
25w r/a die cast backshell | RS |
BACKSHELL, D, 45DEG, 25WAY | element14 |
Backshell Kit, Db, Zinc | Newark Electronics |
METAL BACKSHELL 25 WAY 45 DE Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Primary Product Material: Zinc Body Orientation: Straight Compatible With Connector Shell Size: 3 Shielded Backshell Zinc Straight | Connector Backshell | Part Number: 2-1478763-5 | Internal Number: 2-1478763-5 | TE Connectivity | TE Store |
ADK Series Series Die Cast Zinc Angled D-sub Conn Backshell 25 Way Strain Relief | TE Connectivity 2-1478763-5 | RS Americas |
Connector Accessories 25 POS Backshell/Cable Clamp Die Cast Nickel Finish Shell Size 3 Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | ADK Series |
RoHS: | Unknown |
Product Range | ADK Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 45° |
Connector Body Material | Metal Body |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 13mm |
Colour | Nickel |
Material | Die-cast Metal |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 2-1478763-5?
Additional datasheets, footprints and schematics for 2-1478763-5 are listed on our Part Details page. You can also find images and similar parts to 2-1478763-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1478763-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1478763-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1478763-5 fall under?
The 2-1478763-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 2-1478763-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1478763-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1478763-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1478763-5 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS, element14 and Newark Electronics have stock available or on a lead time for 2-1478763-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1478763-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1478763-5?
You can fill out our help required form which you can use to request a quote for 2-1478763-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.