Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.97
|
67
in stock
|
Buy Now | |
element14
from US$7.44
|
1,343
in stock
|
Buy Now | |
TTI Europe
from US$5.42
|
1,099
in stock
|
Buy Now | |
Newark Electronics
from US$6.88
|
1,065
in stock
|
Buy Now | |
Farnell
from US$6.80
|
1,065
in stock
|
Buy Now | |
TE Store
from US$9.84
|
524
in stock
|
Buy Now | |
Heilind Electronics
from US$10.34
|
370
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.34
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$5.84
|
81
in stock
|
Buy Now | |
Chip One Stop
from US$6.84
|
80
in stock
|
Buy Now | |
RS Americas
from US$7.27
|
70
in stock
|
Buy Now | |
Distrelec
from US$6.35
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.69
|
50
in stock
|
Buy Now | |
Boersig
from US$6.56
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backshell Material | Zinc |
---|---|
Cable Clamp Material | Die Cast |
Grommets per Set | 4 |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Exit Angle | 180 |
Shield Plating Material | Nickel |
Number of Positions | 25 |
Cable Insulation Diameter | .158 – .512in, 4 – 13mm |
Cover Flammability Rating | UL 94V-2 |
Screw & Hole Thread Size | 4-40 |
Comment | Kit includes backshells, jackscrews and cable grommets. |
Packaging Method | Bag |
Slide Latch | Without |
Shell Size | 3 |
Grommets | With |
Accessory Type | Backshell |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
D SUB BACKSHELL, DB, DIECAST, 25WAY | element14 |
METAL BACKSHELL 25 WAY TOP E | TTI Europe |
Backshell Kit, Db, Zinc | Newark Electronics |
METAL BACKSHELL 25 WAY TOP E Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Primary Product Material: Zinc Body Orientation: Straight Compatible With Connector Shell Size: 3 Shielded Backshell Zinc Straight | Connector Backshell | Part Number: 2-1478762-5 | Internal Number: 2-1478762-5 | Alias Number: AMP-2-1478762-5 | 3 | TE Connectivity | TE Store |
D-Sub Backshells BACKSHELL 25P METAL SIZE 3 | Rapid Electronics |
AMPLIMITE/AMPLIMATE & Other Special Products METAL BACKSHELL 25 WAY TOP E | TE Connectivity 2-1478762-5 | RS Americas |
Connector,backshell,metal,25 Way | RS |
TE Connectivity D-Sub metal hood Poles 25 | Distrelec |
Connector Accessories 25 POS Backshell/Cable Clamp Die Cast Nickel Finish Shell Size 3 Bulk | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | ADK Series |
RoHS: | Unknown |
Product Range | ADK Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Metal Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 13mm |
Material | Die-cast Metal |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 2-1478762-5?
Additional datasheets, footprints and schematics for 2-1478762-5 are listed on our Part Details page. You can also find images and similar parts to 2-1478762-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1478762-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1478762-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1478762-5 fall under?
The 2-1478762-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 2-1478762-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1478762-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1478762-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1478762-5 have stock available?
Authorised distributors including element14, TTI Europe, Newark Electronics, Farnell and TE Store have stock available or on a lead time for 2-1478762-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1478762-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1478762-5?
You can fill out our help required form which you can use to request a quote for 2-1478762-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.