Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.01
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$5.54
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$4.08
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$5.27
|
250
in stock
|
Buy Now | |
Avnet America
from US$4.62
|
-
|
Buy Now | |
RS Americas
from US$6.08
|
-
|
Buy Now | |
TE Store
from US$14.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 2 |
Stackable | No |
Number of Positions | 40 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Protection Type | Closed Entry Housing |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 15µin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 6.73mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .265in, 6.73mm |
PCB Thickness (Recommended) | 1.4 – 2.4mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyester - GF |
Mating Entry Location | Bottom & Top |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Mating Alignment Type | Polarized |
PCB Mount Retention | With, Without |
PCB Mount Retention Type | Action/Compliant Tail, Hold-Down Post, Hold-Down |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Comment | No center hold-down. |
Packaging Method | Tape & Reel, Reel |
実装方法 | Tape & Reel, Reel |
Packaging Quantity | 250 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -55 – 125°C |
Headers&wire Housings 40 Modiv Vrt Dr Sfmnt 30Au |Amp Te Connectivity 2-147747-0 | Newark Electronics |
Headers&Wire Housings 40 MODIV VRT DR SFMNT 30AU | Rapid Electronics |
TE Connectivity 40 MODIV VRT DR SFMNT 30AU Board Connector 40 Contact(s) 2 Row(s) Female Straight Solder Terminal Black Insulator Receptacle | Distrelec |
Conn Socket Strip SKT 40 POS 2.54mm Solder ST SMD Gang of Tubes | Avnet America |
Connector, AMPMODU, 40 Modiv Vrt Dr Sfmnt 30Au | TE Connectivity 2-147747-0 | RS Americas |
Special Order: 40 MODIV VRT DR SFMNT 30AU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 2-147747-0 | Internal Number: 2-147747-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-147747-0?
Additional datasheets, footprints and schematics for 2-147747-0 are listed on our Part Details page. You can also find images and similar parts to 2-147747-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-147747-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-147747-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-147747-0 fall under?
The 2-147747-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-147747-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-147747-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-147747-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-147747-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-147747-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-147747-0 often in real-time on the comparison pages.
What if I can't find stock of 2-147747-0?
You can fill out our help required form which you can use to request a quote for 2-147747-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.