Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
10,300
in stock
|
Buy Now | |
TE Store
from US$3.40
|
5,856
in stock
|
Buy Now | |
element14
from US$2.93
|
3,691
in stock
|
Buy Now | |
Farnell
from US$2.46
|
3,647
in stock
|
Buy Now | |
TTI Europe
from US$2.21
|
2,046
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
1,550
in stock
|
Buy Now | |
Newark Electronics
from US$2.21
|
1,296
in stock
|
Buy Now | |
RS Americas
from US$2.46
|
1,085
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.85
|
25
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
Avnet Asia
from US$2.08
|
-
|
Buy Now | |
Boersig
from US$2.94
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Preloaded | Yes |
Shunts/Shorting Bars | Without |
Contact Plating Material | Gold Over Nickel |
Contact Current Rating (Max) | 3A |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Contact Layout | Inline |
Length | 16.1mm, .633in |
Width | .198in |
Height | 18.5mm, .728in |
幅 | 5.05mm |
Operating Voltage | 32VDC |
Centerline (Pitch) | .079in |
Housing Material | Thermoplastic GF |
Housing Color | Blue |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Panel Mount | No |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
For Use With | Header |
Circuit Application | Signal |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Quantity | 31 |
Packaging Method | Tube |
Connector Type | Connector Assembly |
Shielded | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Plug |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
RITS connector plug assy 4P blue | RS |
RITS CONN. PLUG ASSY 4P BLUE Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Plug With Polarization | Standard Rectangular Connector | Part Number: 2-1473562-4 | Internal Number: 2-1473562-4 | TE Connectivity | TE Store |
PLUG, BLUE, 1.15-1.35MM | element14 |
RITS CONN.PLUG ASSY 4P BLUE | TTI Europe |
Wire-Board Connector, Plug, 4 Position | Newark Electronics |
Straight Cable Mount 2mm Pitch E-Con Sensor Connector 4 Way | TE Connectivity 2-1473562-4 | RS Americas |
Conn E-Con Sensor Connector PL 4 POS 2mm Crimp ST Cable Mount 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2-1473562-4?
Additional datasheets, footprints and schematics for 2-1473562-4 are listed on our Part Details page. You can also find images and similar parts to 2-1473562-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1473562-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1473562-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1473562-4 fall under?
The 2-1473562-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1473562-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1473562-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1473562-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1473562-4 have stock available?
Authorised distributors including RS, TE Store, element14, Farnell and TTI Europe have stock available or on a lead time for 2-1473562-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1473562-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1473562-4?
You can fill out our help required form which you can use to request a quote for 2-1473562-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.