Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Mating Post Length | .23in, 5.84mm |
Contact Mating Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Connector Height | 13.59mm, .535in |
Connector Length | .4in, 10.16mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.59mm |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Quantity | 300 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Temperature Rating | High |
Operating Temperature Range | -65 – 105°C |
02 Mte Hdr Srra Smt.100Cl |Amp Te Connectivity 2-147324-5 | Newark Electronics |
Conn Shrouded Header HDR 2 POS 2.54mm Solder RA SMD T/R | Avnet America |
Connector, AMPMODU, 02 Mte Hdr Srra Smt.100Cl | TE Connectivity 2-147324-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2-147324-5?
Additional datasheets, footprints and schematics for 2-147324-5 are listed on our Part Details page. You can also find images and similar parts to 2-147324-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-147324-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-147324-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-147324-5 fall under?
The 2-147324-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-147324-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-147324-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-147324-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-147324-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-147324-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-147324-5 often in real-time on the comparison pages.
What if I can't find stock of 2-147324-5?
You can fill out our help required form which you can use to request a quote for 2-147324-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.