2-147105-7 PCB Connectors by TE Connectivity

54 MODIV VRT DR SFMNT 30AU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Profile Standard
Number of Rows 2
Number of Positions 54
Stackable Yes
PCB Mount Orientation Vertical
Contact Current Rating (Max) 2A
PCB Contact Termination Area Plating Material Tin-Lead
PCB Contact Termination Area Plating Material Thickness 150 – 300µin
Contact Type Socket
Contact Shape & Form Single Tine
Contact Protection Type Closed Entry Housing
Contact Mating Area Plating Material Thickness 30µin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
Row-to-Row Spacing 2.54mm, .1in
コネクタの高さ 6.73mm
Connector Height .265in, 6.73mm
PCB Thickness (Recommended) .055 – .094in, 1.4 – 2.4mm
Dielectric Withstanding Voltage (Max) 750VAC
Termination Resistance 12mΩ
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Mating Entry Location Bottom & Top
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Housing Material Polyester - GF
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards UL E28476, CSA LR7189
PCB Mount Retention Without
Solder Process Feature Board Standoff
Comment Pick & place compatible with Kapton dot., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension.
Packaging Method Reel
実装方法 Reel
Packaging Quantity 250
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Applied Pressure Standard
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -65 – 125°C
High Temperature Compatible Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-147105-7?

Additional datasheets, footprints and schematics for 2-147105-7 are listed on our Part Details page. You can also find images and similar parts to 2-147105-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-147105-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-147105-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-147105-7 fall under?

The 2-147105-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-147105-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-147105-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-147105-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-147105-7 have stock available?

There is no stock from authorised distributors for 2-147105-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-147105-7 often in real-time on the comparison pages.

What if I can't find stock of 2-147105-7?

You can fill out our help required form which you can use to request a quote for 2-147105-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay