Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.13
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$10.45
|
1,350
in stock
|
Buy Now | |
Rapid Electronics
from US$10.03
|
1,350
in stock
|
Buy Now | |
Chip One Stop
from US$7.69
|
1,350
in stock
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
RS Americas
from US$9.67
|
-
|
Buy Now | |
TE Store
from US$14.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 40 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 15µin |
Mating Post Length | .33in, 8.38mm |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Stack Height | 11.94mm, .47in |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Assembly Process Feature | None |
Packaging Method | Carton |
Packaging Quantity | 100 |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .33in, 8.38mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
Headers & Wire Housings Hdr 40P Dl .100 15Au |Amp Te Connectivity 2-146501-0 | Newark Electronics |
Headers&Wire Housings HDR 40P DL .100 15AU | Rapid Electronics |
TE Connectivity 40 MODII HDR DRST UNSHRD STKG Board Stacking Connector 40 Contact(s) 2 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Conn Board Stacker HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 40 Modii Hdr Drst Unshrd Stkg | TE Connectivity 2-146501-0 | RS Americas |
Special Order: 40 MODII HDR DRST UNSHRD STKG PCB Header & Receptacle | Part Number: 2-146501-0 | Internal Number: 2-146501-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-146501-0?
Additional datasheets, footprints and schematics for 2-146501-0 are listed on our Part Details page. You can also find images and similar parts to 2-146501-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-146501-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-146501-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-146501-0 fall under?
The 2-146501-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-146501-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-146501-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-146501-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-146501-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-146501-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-146501-0 often in real-time on the comparison pages.
What if I can't find stock of 2-146501-0?
You can fill out our help required form which you can use to request a quote for 2-146501-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.