Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 29 |
Number of Rows | 1 |
Stackable | Yes |
Contact Mating Area Plating Material | Tin, Tin-Lead |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Type | Pin |
Mating Post Length | .123in, 3.12mm |
Stack Height | 7.62mm, .3in |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic - GF |
PCB Mount Retention | Without |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.12mm, .123in |
29 Modii Hdr Srst Unshrd Stkg |Te Connectivity 2-146458-9 | Newark Electronics |
Connector, AMPMODU, 29 Modii Hdr Srst Unshrd Stkg | TE Connectivity 2-146458-9 | RS Americas |
Where can I find additional details, specifications and documents for a 2-146458-9?
Additional datasheets, footprints and schematics for 2-146458-9 are listed on our Part Details page. You can also find images and similar parts to 2-146458-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-146458-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-146458-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-146458-9 fall under?
The 2-146458-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-146458-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-146458-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-146458-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-146458-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-146458-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-146458-9 often in real-time on the comparison pages.
What if I can't find stock of 2-146458-9?
You can fill out our help required form which you can use to request a quote for 2-146458-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.