Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1462037-3 |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.80
|
55,000
in stock
|
Buy Now | |
Heilind Electronics
from US$3.37
|
75,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
63,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
55,000
in stock
|
Buy Now | |
Farnell
from US$2.58
|
44,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.37
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$1.95
|
9,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.21
|
1,025
in stock
|
Buy Now | |
Distrelec
from US$3.99
|
899
in stock
|
Buy Now | |
Avnet Abacus
-
|
191,000
in stock
|
Buy Now | |
Avnet America
-
|
49,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.22
|
-
|
Buy Now | |
Boersig
from US$1.97
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now |
Weight | .026oz, .75g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Material | PdRu+Au |
Terminal Type | PCB-SMT |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (2 CO) |
Contact Special Features | Bifurcated/Twin Contacts |
Length Class (Mechanical) | 0 – 10 mm |
Height Class (Mechanical) | 0 – 6 mm |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .222in, 10 x 6 x 5.65mm |
Height | .221in, 5.65mm |
Width Class (Mechanical) | 0 – 6 mm |
Width | 6mm, .222in |
Length | .393in, 10mm |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Contact Limiting Making Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Switching Load (Min) | .1mA @ .0001V |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 1029Ω |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Coil Power Rating (DC) | 140mW |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Contacts and Coil | 1800Vrms |
Coil Power Rating Class | 50 – 300 mW |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Gull Wing |
Packaging Method | Reel |
Product Type | Relay |
Relay Type | IM Relay |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Termination Type | Surface Mount |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
IM06GR IM RELAY 140 MW 12 V | Heilind Electronics |
Low Signal Relays-PCB 12VDC Non-latching Single | Rapid Electronics |
Low Signal Relays-Pcb 12Vdc Non-Latching Single |Potter&brumfield Te Connectivity 2-1462037-3 | Newark Electronics |
SIGNAL RELAY, DPDT, 12VDC, 2A, SMD | Farnell |
IM Series 2 A DPDT 12 VDC Non-Latching Gull Wing Surface Mount Signal Relay | Future Electronics |
SMD Relay DPDT 2A 12V 1029R Reel | Schukat Electronic |
TE Connectivity - Axicom Signal Relay IM, 2CO, DC, 12V, 2A, 1.03kOhm | Distrelec |
Electromechanical Relay DPDT 2A 12VDC 1.029KOhm Surface Mount | Avnet Abacus |
SIGNAL RELAY 12V 2A 2CO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1462037-3?
Additional datasheets, footprints and schematics for 2-1462037-3 are listed on our Part Details page. You can also find images and similar parts to 2-1462037-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1462037-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1462037-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1462037-3 fall under?
The 2-1462037-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1462037-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1462037-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1462037-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1462037-3 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2-1462037-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1462037-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1462037-3?
You can fill out our help required form which you can use to request a quote for 2-1462037-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.