2-1462035-4 Relays by TE Connectivity

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A

Status: Unknown
Series: FT2 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Configuration DPDT
Contact Current 2A
Product Range FT2 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
External Depth 15mm
RoHS Compliant Yes

Alternative Descriptions

Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics
Electromechanical Relay DPDT 2A 12VDC 720Ohm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1462035-4?

Additional datasheets, footprints and schematics for 2-1462035-4 are listed on our Part Details page. You can also find images and similar parts to 2-1462035-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1462035-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1462035-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1462035-4 fall under?

The 2-1462035-4 is listed under Switches & Relays > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 2-1462035-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1462035-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1462035-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2-1462035-4 have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 2-1462035-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1462035-4 often in real-time on the comparison pages.

What if I can't find stock of 2-1462035-4?

You can fill out our help required form which you can use to request a quote for 2-1462035-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay