Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-2-1445100-8,
BM0614-000 |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Power Positions | 8 |
Number of Positions | 8 |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
PCB Thickness (Recommended) | .062mm, 1.57in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
VDE Tested | Yes |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention Type | Locking Tab |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Hold-Down Post |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Method | Tape |
Packaging Quantity | 215 |
Connector System | Wire-to-Board |
Product Type | Header |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 1.4mm, .055in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
MICRO MNL HDR ASSY S/ROW LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 2-1445100-8 | Internal Number: 2-1445100-8 | Alias Number: BM0614-000 | 3 mm | TE Connectivity | TE Store |
Micro Mnl Hdr Assy S/Row Lf |Amp Te Connectivity 2-1445100-8 | Newark Electronics |
Conn Power HDR 8 POS 3mm Solder RA SMD 8 Terminal 1 Port | Avnet America |
MICRO MNL HDR ASSY S/ROW LF | TE Connectivity 2-1445100-8 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1445100-8?
Additional datasheets, footprints and schematics for 2-1445100-8 are listed on our Part Details page. You can also find images and similar parts to 2-1445100-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1445100-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1445100-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1445100-8 fall under?
The 2-1445100-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1445100-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1445100-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1445100-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1445100-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-1445100-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1445100-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1445100-8?
You can fill out our help required form which you can use to request a quote for 2-1445100-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.