Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
987
in stock
|
Buy Now | |
TE Store
from US$0.65
|
10,362
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
9,112
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
9,112
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
9,112
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
9,112
in stock
|
Buy Now | |
element14
from US$0.92
|
987
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 3 |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57in, .062mm |
Wire Size | 24 – 20AWG, .204 – .517mm² |
Insulation Diameter (Max) | 1.52in, 1.52mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Phosphor Bronze |
Housing Color | Black |
VDE Tested | Yes |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention Type | Hold-Down Post |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention | With |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Quantity | 215 |
Packaging Method | Tape |
Sealable | No |
Contact Type | Pin |
Product Type | Header |
Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .055in, 1.4mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
MICRO MNL HDR ASSY SINGLE ROW Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 2-1445057-3 | Internal Number: 2-1445057-3 | 3 mm | TE Connectivity | TE Store |
Micro Mnl Hdr Assy Single Row |Amp Te Connectivity 2-1445057-3 | Newark Electronics |
TE 2-1445057-3 Micro Mate-N-Lok Male Header SMD Right Angle Holddowns 1x3P Black | Rapid Electronics |
TE Connectivity MICRO MNL HDR ASSY SINGLE ROW Rectangula | Distrelec |
CONN, R/A HEADER, 3POS, 1ROW, 3MM, SMT | Farnell |
HEADER, RIGHT ANGLE, SMT, 1ROW, 3WAY | element14 |
Micro MATE-N-LOK 3 Position Surface Mount Single Row Straight 3 mm Pin Header | Future Electronics |
Conn Power HDR 3 POS 3mm Solder RA SMD 3 Terminal 1 Port | Avnet America |
MICRO MNL HDR ASSY SINGLE ROW | TE Connectivity 2-1445057-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Colour | Black |
Contact Resistance | 20mohm |
Contact Termination | Surface Mount Right Angle |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 3mm |
Material | Nylon |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 2-1445057-3?
Additional datasheets, footprints and schematics for 2-1445057-3 are listed on our Part Details page. You can also find images and similar parts to 2-1445057-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1445057-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1445057-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1445057-3 fall under?
The 2-1445057-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1445057-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1445057-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1445057-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1445057-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1445057-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1445057-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1445057-3?
You can fill out our help required form which you can use to request a quote for 2-1445057-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.