Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
No stock
|
Buy Now | |
TE Store
from US$0.87
|
902
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
860
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
860
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
860
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
860
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 2 |
Number of Positions | 2 |
PCB Mount Orientation | Right Angle |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Tin |
Wire Size | .051 – .517mm², 30 – 20AWG |
PCB Thickness (Recommended) | .062mm, 1.57in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | .118in, 3mm |
Boardlock Material | Phosphor Bronze |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Circuit Application | Power |
Packaging Quantity | 215 |
Packaging Method | Tape |
Product Type | Header |
Connector System | Wire-to-Board |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Post & Tail Length | .055in, 1.4mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
MICRO MNL HDR ASSY SINGLE ROW Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 2-1445056-2 | Internal Number: 2-1445056-2 | 3 mm | TE Connectivity | TE Store |
P&s Connectors Micro Mnl Hdr Assy Single Row |Amp Te Connectivity 2-1445056-2 | Newark Electronics |
P&S Connectors MICRO MNL HDR ASSY SINGLE ROW | Rapid Electronics |
TE Connectivity MICRO MNL HDR ASSY SINGLE ROW Pin & Sock | Distrelec |
Conn Power HDR 2 POS 3mm Solder RA SMD 2 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2-1445056-2?
Additional datasheets, footprints and schematics for 2-1445056-2 are listed on our Part Details page. You can also find images and similar parts to 2-1445056-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1445056-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1445056-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1445056-2 fall under?
The 2-1445056-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1445056-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1445056-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1445056-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1445056-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1445056-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1445056-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1445056-2?
You can fill out our help required form which you can use to request a quote for 2-1445056-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.