Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Power Positions | 9 |
Number of Positions | 9 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | .062in, 1.57mm |
Width | 3.86mm |
Height | 28.43mm |
Accepts Wire Insulation Diameter Range | 1.52mm |
Length | 28.14mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3mm, .118in |
Housing Material | High Temperature Nylon |
Boardlock Material | Phosphor Bronze |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 98 |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Micro Mnl Hdr Assy S/Row Lf |Amp Te Connectivity 2-1445054-9 | Newark Electronics |
Conn Power HDR 9 POS 3mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2-1445054-9?
Additional datasheets, footprints and schematics for 2-1445054-9 are listed on our Part Details page. You can also find images and similar parts to 2-1445054-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1445054-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1445054-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1445054-9 fall under?
The 2-1445054-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1445054-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1445054-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1445054-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1445054-9 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-1445054-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1445054-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1445054-9?
You can fill out our help required form which you can use to request a quote for 2-1445054-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.