Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Number of Power Positions | 5 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 2.54 – 7.62µm, 100 – 300µin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Height | 9.24mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Insulation Diameter (Max) | 1.52mm, 1.52in |
Length | 16mm |
Width | 3.86mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | High Temperature Nylon |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | Yes |
PCB Mount Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention Type | Locking Tab |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Bump |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 210 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
MICRO MNL HDR ASSY S/ROW LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 2-1445050-5 | Internal Number: 2-1445050-5 | 3 mm | TE Connectivity | TE Store |
Conn Power HDR 5 POS 3mm Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
Wtb Conn, Header, 5Pos, 1Row, 3Mm | Newark Electronics |
Micro MATE-N-LOK 5 Position Through-Hole Single Row Straight 3 mm Pin Header | Future Electronics |
MICRO MNL HDR ASSY S/ROW LF | TE Connectivity 2-1445050-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1445050-5?
Additional datasheets, footprints and schematics for 2-1445050-5 are listed on our Part Details page. You can also find images and similar parts to 2-1445050-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1445050-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1445050-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1445050-5 fall under?
The 2-1445050-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1445050-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1445050-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1445050-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1445050-5 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 2-1445050-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1445050-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1445050-5?
You can fill out our help required form which you can use to request a quote for 2-1445050-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.