2-1445050-4 Power Connectors by TE Connectivity

MICRO MNL HDR ASSY S/ROW LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
1,106
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.72
35,930
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
2,072
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.64
2,072
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.54
1,862
in stock
Buy Now
Logo for element14
element14
from US$0.71
1,106
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.77
1
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,064
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.64
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.83
-
Buy Now
Logo for Boersig
Boersig
from US$0.69
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Positions 4
Number of Power Positions 4
Number of Rows 1
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Mating Area Plating Thickness 2.54 – 7.62µm, 100 – 300µin
Contact Layout Inline
Contact Retention Without
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 5A
Multiple Contact Types Without
Contact Mating Area Plating Material Tin
PCB Thickness (Recommended) .062mm, 1.57in
Operating Voltage 250VAC, 250VDC
Housing Color Black
Centerline (Pitch) 3mm, .118in
Housing Material High Temperature Nylon
UL Flammability Rating UL 94V-0
Agency/Standard CSA, UL
CSA File Number LR7189
Agency/Standard Number E28476
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
CSA Rating Certified
VDE Tested Yes
Mating Alignment Type Polarization
Mating Retention With
Mating Retention Type Locking Tab
PCB Mount Retention Type Retention Bump
PCB Mount Alignment With
Mating Alignment With
Connector Mounting Type Board Mount
PCB Mount Retention With
Panel Mount Feature Without
PCB Mount Alignment Type Polarization
Circuit Application Power
Packaging Method Tray, Box & Tray
Packaging Quantity 266
Product Type Header
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Contact Type Pin
Sealable No
Housing Type Plug
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

MICRO MNL HDR ASSY S/ROW LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 2-1445050-4 | Internal Number: 2-1445050-4 | 3 mm | TE Connectivity | TE Store
Micro Mnl Hdr Assy S/Row Lf Rohs Compliant: Yes |Amp Te Connectivity 2-1445050-4 | Newark Electronics
Conn Power HDR 4 POS 3mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America
CONNECTOR, HEADER, 4POS, 3MM, PCB | element14
Connector Header Through Hole 4 position 0.118 (3.00mm)" | Future Electronics
MICRO MNL HDR ASSY S/ROW LF | TE Connectivity 2-1445050-4 | RS Americas


2-1445050-4 Connectors by Unknown

CONNECTOR HEADER 4POS 3MM PCB

Status: Unknown
Series: Micro MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Micro MATE-N-LOK Series
No. of Contacts 4Contacts
Gender Header
Pitch Spacing 3mm
Contact Termination Type Through Hole
No. of Rows 1 Row
Connector Mounting PCB Mount
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1445050-4?

Additional datasheets, footprints and schematics for 2-1445050-4 are listed on our Part Details page. You can also find images and similar parts to 2-1445050-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1445050-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1445050-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1445050-4 fall under?

The 2-1445050-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1445050-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1445050-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1445050-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1445050-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, TTI Europe and element14 have stock available or on a lead time for 2-1445050-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1445050-4 often in real-time on the comparison pages.

What if I can't find stock of 2-1445050-4?

You can fill out our help required form which you can use to request a quote for 2-1445050-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay