Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437667-6 |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
1,941
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.39
|
-
|
Buy Now | |
element14
from US$1.79
|
-
|
Buy Now | |
Farnell
from US$1.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 4 |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Length | 34.67mm, 1.365in |
Wire Size | .3 – 3mm², 22 – 12AWG |
Current Rating | 20A, 10A |
Current Rating (Max) | 20A |
Voltage | 150V, 300V |
Housing Material | Thermoplastic Polyamide |
Centerline (Pitch) | 8.26mm, .325in |
UL Flammability Rating | UL 94V-0 |
Screw Size | 6-32 |
Top Hardware | Wire Clamp Combo Head |
Screw Head Type | Wire Clamp Combo Head |
Screw Plating Material | Zinc Chromate |
Mounting Options | None |
Mounting Ears | Without |
Screw Material | Steel |
Mounting Angle | Vertical |
Mounting Insert | Without |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 65 |
Packaging Method | Package |
Block Style | Flat |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Terminal Block, Barrier, 4Pos, 22-12Awg | Newark Electronics |
Conn Barrier Strip 4 POS 8.26mm Solder ST Thru-Hole | Avnet America |
ER - Barrier Terminal Strip | RS |
Buchanan 4 Position 8.26 mm Pitch Single Row 12-22 AWG Dual Barrier Strip | Future Electronics |
Conn Term Strip Barrier 4Pole 8.26mmPitch SnglRow 22-12 Series 4DB 20A 150V | TE Connectivity 2-1437667-6 | RS Americas |
TERMINAL BLOCK, BARRIER, 4POS, 22-12AWG | element14 |
Where can I find additional details, specifications and documents for a 2-1437667-6?
Additional datasheets, footprints and schematics for 2-1437667-6 are listed on our Part Details page. You can also find images and similar parts to 2-1437667-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437667-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437667-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437667-6 fall under?
The 2-1437667-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1437667-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437667-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437667-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437667-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and RS Americas have stock available or on a lead time for 2-1437667-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437667-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1437667-6?
You can fill out our help required form which you can use to request a quote for 2-1437667-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.