Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437662-3 |
Prices starting from US$0.87
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 2 |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 36.55mm, 1.439in |
Current Rating | 20A |
Current Rating (Max) | 20A |
Voltage | 300V |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Mounting Ears | With |
Screw Head Type | Wire Clamp Combo Head |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Top Hardware | Wire Clamp Combo Head |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 120 |
Packaging Method | Package |
Block Style | Turret (Insulated) |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Barrier Terminal Blocks Bc6-Q308-02=Bc6 Assm |Amp Te Connectivity 2-1437662-3 | Newark Electronics |
Barrier Terminal Blocks BC6-Q308-02=BC6 ASSM | Rapid Electronics |
TE Connectivity - AMP Terminal Blocks BC6-Q308-02%3DBC6 ASSM | Distrelec |
Conn Barrier Strip 2 POS 9.53mm Faston ST Panel Mount 20A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 2-1437662-3?
Additional datasheets, footprints and schematics for 2-1437662-3 are listed on our Part Details page. You can also find images and similar parts to 2-1437662-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437662-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437662-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437662-3 fall under?
The 2-1437662-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1437662-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437662-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437662-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437662-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 2-1437662-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437662-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1437662-3?
You can fill out our help required form which you can use to request a quote for 2-1437662-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.