Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437648-0 |
Barrier Strip Style | Tri-Barrier |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Number of Levels | 1 |
Length | 1.036in, 26.31mm |
Centerline (Pitch) | .325in, 8.26mm |
Mounting Angle | Right Angle |
Mounting Options | None |
Screw Size | 4-40 |
Screw Head Type | Wire Clamp Combo Head |
Top Hardware | Wire Clamp Combo Head |
Mounting Insert | Without |
Mounting Ears | Without |
Comment | Other options available upon request, consult our Product Information Center., Screws are bottomed. |
Packaging Quantity | 400 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit |
Buchanan 3 Position 8.26 mm Pitch Single Row 22-12 AWG Tri-Barrier Strip | Future Electronics |
Conn Barrier Strip 3 POS 8.26mm Solder RA Thru-Hole | Avnet America |
4Pcr-03-006=4Pcr Assembly Rohs Compliant: Yes |Buchanan Te Connectivity 2-1437648-0 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-1437648-0?
Additional datasheets, footprints and schematics for 2-1437648-0 are listed on our Part Details page. You can also find images and similar parts to 2-1437648-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437648-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437648-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437648-0 fall under?
The 2-1437648-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1437648-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437648-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437648-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437648-0 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Avnet Asia and Farnell have stock available or on a lead time for 2-1437648-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437648-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1437648-0?
You can fill out our help required form which you can use to request a quote for 2-1437648-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.