Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437623-1 |
Prices starting from US$5.35
Material | Aluminum 56S |
---|---|
Color | Black |
Skirt | With |
Spin Plate | Without |
Spinner | Without |
Knob Design | Serrated Diamond Trim Cut |
Diameter | 9.5mm, .374in |
Shaft Size | .125in, 3.17mm |
Indicator Style | Dot |
Indicator Location | On Skirt |
Comment | Use only one set screw. Located 180° from indicator dot. |
Product Type | Knob |
TE Connectivity - AMP Knob KU401B1/8%3DKNOB BLACK W/DIAMOND | Distrelec |
Ku401B1/8=Knob Black W/Diamond |Alcoswitch Te Connectivity 2-1437623-1 | Newark Electronics |
Knobs&Dials .374 DOT IND/SKIRT STR DMND CUT KNOB | Rapid Electronics |
SWITCHES ACCESSORIES | Farnell |
Knobs & Dials .374 DOT IND/SKIRT STR DMND CUT KNOB | Sager |
Where can I find additional details, specifications and documents for a 2-1437623-1?
Additional datasheets, footprints and schematics for 2-1437623-1 are listed on our Part Details page. You can also find images and similar parts to 2-1437623-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437623-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437623-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437623-1 fall under?
The 2-1437623-1 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2-1437623-1 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437623-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437623-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437623-1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2-1437623-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437623-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1437623-1?
You can fill out our help required form which you can use to request a quote for 2-1437623-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.