Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437622-5 |
Prices starting from US$9.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.81
|
561
in stock
|
Buy Now | |
Newark Electronics
from US$14.26
|
561
in stock
|
Buy Now | |
Rapid Electronics
from US$14.42
|
561
in stock
|
Buy Now | |
Chip One Stop
from US$9.82
|
561
in stock
|
Buy Now | |
Farnell
from US$31.08
|
450
in stock
|
Buy Now | |
Heilind Electronics
from US$12.60
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.60
|
100
in stock
|
Buy Now | |
Avnet America
from US$11.27
|
-
|
Buy Now | |
Sager
from US$9.45
|
-
|
Buy Now |
Material | Aluminum 5056-H18 |
---|---|
Color | Natural |
Spinner | Without |
Spin Plate | Without |
Skirt | Without |
Knob Design | Straight Knurl |
Shaft Size | 6.35mm, .25in |
Diameter | 31.75mm, 1.25in |
Indicator Style | Line |
Indicator Location | Side |
Product Type | Knob |
Knobs&dials Knob Str Knurl W/Wo Indicator Line Rohs Compliant: No |Amp Te Connectivity 2-1437622-5 | Newark Electronics |
Knobs&Dials Knob STR KNURL w/wo indicator line | Rapid Electronics |
TE Connectivity - AMP Knob KN1250A1/4%3DKNOB ALUM KNURL 1/4 | Distrelec |
SWITCHES ACCESSORIES | Farnell |
KN1250A1/4=KNOB ALUM KNUR L 1/4 | Heilind Electronics |
Switch Access Rotary Switch Knob | Avnet America |
Knobs & Dials Knob STR KNURL w/wo indicator line | Sager |
Where can I find additional details, specifications and documents for a 2-1437622-5?
Additional datasheets, footprints and schematics for 2-1437622-5 are listed on our Part Details page. You can also find images and similar parts to 2-1437622-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437622-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437622-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437622-5 fall under?
The 2-1437622-5 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2-1437622-5 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437622-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437622-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437622-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1437622-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437622-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1437622-5?
You can fill out our help required form which you can use to request a quote for 2-1437622-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.