Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MVSB-HSRCP42 |
Seal Type | Dust Sealed |
---|---|
Tactile | No |
Spacer Size | .157in, 4mm |
Process Sealed | No |
Housing Color | Black |
Housing Material | Thermoplastic |
Attachment Method | Snap-Together |
For Use With | Pushbutton Switch |
Accessory Type | Spacer |
Illuminated | No |
Product Type | Accessory |
Oil-Tight | No |
Switch, Dps8A=Push Wheel Spacer | TE Connectivity 2-1437603-5 | RS Americas |
Switch Access Pushwheel Switch Spacer | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 2-1437603-5?
Additional datasheets, footprints and schematics for 2-1437603-5 are listed on our Part Details page. You can also find images and similar parts to 2-1437603-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437603-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437603-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437603-5 fall under?
The 2-1437603-5 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 2-1437603-5 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437603-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437603-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437603-5 have stock available?
Authorised distributors including RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 2-1437603-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437603-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1437603-5?
You can fill out our help required form which you can use to request a quote for 2-1437603-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.