Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437597-3 |
Key Changes | 25 Standard |
---|---|
Actuator Material | Brass |
Actuator Travel | 90° |
Panel Cutout Size | .76 x .64in, 19.3 x 16.3mm |
Number of Positions | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | Position 1 Off, Position 2 On |
Contact Timing | Non-Shorting |
Contact Current Rating | 1A |
Contact Finish | Silver |
Terminals/Fixed Contact Type | Screw/Solder |
Voltage Rating | 120VAC, 110VAC |
Contact Resistance | 50mΩ |
Cylinder Material | Zinc Alloy |
Remove Key | Position 1 or 2 |
Lock Body | Zinc Alloy |
Mounting Type | Panel |
Comment | All keylocks are supplied with 2 brass keys on a ring. |
Life Expectancy | 10000Cycles |
Soldering Type | Hand |
Illuminated | No |
Frame Material | Stainless Steel |
Product Type | Switch |
Switch Type | Key Lock |
Oil-Tight | No |
KEY OPERATED SW, SPST/120VAC/2POS, SCREW | Farnell |
TE Connectivity 2SWK132AL101 NON UL KEYLOCKS S Keylock S | Distrelec |
Keylock Sw Spst Off-On Pos 1&2 Keylock Switch Rohs Compliant: Yes |Alcoswitch Te Connectivity 2-1437597-3 | Newark Electronics |
Switch Key Lock ON OFF SPST 90° Flat Key 1A 120VAC Screw Panel Mount/Screw Mount | Avnet America |
Keylock Switches SPST OFF-ON POS 1&2 KEYLOCK SWITCH | Sager |
Where can I find additional details, specifications and documents for a 2-1437597-3?
Additional datasheets, footprints and schematics for 2-1437597-3 are listed on our Part Details page. You can also find images and similar parts to 2-1437597-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437597-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437597-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437597-3 fall under?
The 2-1437597-3 is listed under Relays, Contactors & Switches > Switches > Keylock Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437597-3 when available in the Keylock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437597-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437597-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437597-3 have stock available?
Authorised distributors including Farnell, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 2-1437597-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437597-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1437597-3?
You can fill out our help required form which you can use to request a quote for 2-1437597-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.