2-1437579-7 Switches by TE Connectivity

TSS41NGRA=SLIDE R/A TERM 4 POL

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1437579-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.26

Distributor Stock
Logo for Farnell
Farnell
from US$28.26
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Actuator Material PBT
Actuator Color Black
Number of Actuators Single
Terminals Connected 2-3
Operating Function On None On
Configuration (Pole-Throw) Four Pole - Double Throw
Number of Positions 2
Contact Base Material Copper
Switch Contact Plating Material Gold
Width .36in, 9.14mm
PCB Tail Length 3.3mm, .13in
Actuator Length .1098in, 2.79mm
Length .62in, 15.8mm
Stamped Marking With
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Extended
Mounting Type Through Hole
Mounting Angle Vertical
Switch Type Slide
Actuator Style Extended, Side
Product Type Switch
Threaded Case Without
Terminal Configuration Standard
Termination Type PC

Alternative Descriptions

Tss41Ngra=Slide R/A Term 4 Pol |Amp Te Connectivity 2-1437579-7 | Newark Electronics
Switch Slide ON None ON 4PDT Side Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole | Avnet America
Slide Switches 4PDT ON-NONE-ON HORIZONTAL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1437579-7?

Additional datasheets, footprints and schematics for 2-1437579-7 are listed on our Part Details page. You can also find images and similar parts to 2-1437579-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1437579-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437579-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1437579-7 fall under?

The 2-1437579-7 is listed under Relays, Contactors & Switches > Switches > Slide Switches.

Can I view similar or alternative parts?

You can view similar parts to 2-1437579-7 when available in the Slide Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437579-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1437579-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1437579-7 have stock available?

Authorised distributors including Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 2-1437579-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1437579-7 often in real-time on the comparison pages.

What if I can't find stock of 2-1437579-7?

You can fill out our help required form which you can use to request a quote for 2-1437579-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay