Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437573-6 |
Case Material | Thermoplastic (LCP) |
---|---|
Actuator Profile | Extended |
Actuator Material | Nylon - GF |
Seal Type | Rubber O-Ring |
Actuator Color | Black |
ESD Grounding Terminal | Without |
Ganged | No |
Snap Action | Without |
Tactile | No |
Number of Actuators | Single |
Operating Function | On (On) |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Support Bracket | Without |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Bushing Diameter | .18in, 4.57mm |
Actuator Length | 5.08mm, .2in |
Button Width | 2.54mm, .1in |
Voltage Rating | 20VDC, 20VAC |
Process Sealed | Yes |
Low Profile | No |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Product Type | Switch |
Dust Proof | No |
Actuator Style | Round |
Illuminated | No |
Switch Type | Pushbutton |
Termination Type | Printed Circuit |
Temperature Rating | High |
Switch Push Button ON (ON) SPDT Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Pushbutton Switches SP ON-(ON) R/A BLK | Sager |
Where can I find additional details, specifications and documents for a 2-1437573-6?
Additional datasheets, footprints and schematics for 2-1437573-6 are listed on our Part Details page. You can also find images and similar parts to 2-1437573-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437573-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437573-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437573-6 fall under?
The 2-1437573-6 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437573-6 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437573-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437573-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437573-6 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2-1437573-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437573-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1437573-6?
You can fill out our help required form which you can use to request a quote for 2-1437573-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.