Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437573-0 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Actuator Color | Red |
---|---|
Case Material | Thermoplastic (LCP) |
Seal Type | Rubber O-Ring |
Actuator Profile | Extended |
Actuator Material | Nylon - GF |
Tactile | No |
ESD Grounding Terminal | Without |
Operating Function | Off (On) |
Number of Actuators | Single |
Support Bracket | Without |
Snap Action | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | No |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Bushing Diameter | 4.57mm, .18in |
Button Width | 2.54mm, .1in |
Actuator Length | .2in, 5.08mm |
Voltage Rating | 20VDC, 20VAC |
Process Sealed | Yes |
Low Profile | No |
Mounting Angle | Right Angle |
Mounting Type | Surface Mount |
Comment | Omit center terminal., Off indicates a mechanical position with no electrical connection., (On) indicates momentary position. |
Packaging Method | Loose Piece |
Product Type | Switch |
Illuminated | No |
Actuator Style | Round |
Switch Type | Pushbutton |
Dust Proof | No |
Termination Type | Printed Circuit |
Temperature Rating | High |
Pushbutton Switches | Sager |
Where can I find additional details, specifications and documents for a 2-1437573-0?
Additional datasheets, footprints and schematics for 2-1437573-0 are listed on our Part Details page. You can also find images and similar parts to 2-1437573-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437573-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437573-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437573-0 fall under?
The 2-1437573-0 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437573-0 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437573-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437573-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437573-0 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 2-1437573-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437573-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1437573-0?
You can fill out our help required form which you can use to request a quote for 2-1437573-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.