Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437572-2 |
Prices starting from US$9.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.28
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$11.04
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$13.29
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
86
in stock
|
Buy Now | |
Farnell
from US$28.68
|
78
in stock
|
Buy Now | |
Avnet America
from US$9.04
|
-
|
Buy Now | |
Sager
from US$9.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Thread Size | 10-48 |
---|---|
Bushing Style | Threaded |
Actuator Force | 1.77 – 14.12oz, 50 – 400g |
Actuator Material | Polyamide |
Actuator Profile | Extended |
Case Material | Polyester |
Actuator Color | Black |
ESD Grounding Terminal | Without |
Support Bracket | Without |
Ganged | No |
Tactile | No |
Number of Actuators | Single |
Snap Action | Without |
Operating Function | NO, Momentary |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Current Rating | 1A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Actuator Length | .137in, 3.48mm |
Button Width | 3.81mm, .15in |
Voltage Rating | 20VDC |
Process Sealed | No |
Low Profile | No |
Screw & Hole Thread Size | 10-48 UNS-2A |
Mounting Type | Panel |
Mounting Angle | Vertical |
Comment | No center terminal |
Packaging Method | Bulk |
Dust Proof | No |
Actuator Style | Round |
Switch Type | Pushbutton |
Product Type | Switch |
Illuminated | No |
Termination Type | Wire Lugs |
Temperature Rating | High |
TE Connectivity TPC13C0 SW P/B NOR-OPEN Pushbutton Switc | Distrelec |
Pushbutton Switches Spst Off-(On) Ag Blk |Amp Te Connectivity 2-1437572-2 | Newark Electronics |
Pushbutton Switches SPST OFF-(ON) AG BLK | Rapid Electronics |
STANDARD ANTI VANDAL SWITCHES | Farnell |
Switch Push Button N.O. SPST Round Plunger 1A 125VAC 28VDC Momentary Contact PC Pins Panel Mount/Through Hole Loose Piece | Avnet America |
Switch Push Button N.O. SPST Round Plunger 1A 125VAC 28VDC Momentary Contact PC Pin Through Hole/Panel Mount Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1437572-2?
Additional datasheets, footprints and schematics for 2-1437572-2 are listed on our Part Details page. You can also find images and similar parts to 2-1437572-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437572-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437572-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437572-2 fall under?
The 2-1437572-2 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437572-2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437572-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437572-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437572-2 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2-1437572-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437572-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1437572-2?
You can fill out our help required form which you can use to request a quote for 2-1437572-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.