Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437569-9 |
Prices starting from US$28.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$30.01
|
554
in stock
|
Buy Now | |
Newark Electronics
from US$39.81
|
554
in stock
|
Buy Now | |
Rapid Electronics
from US$41.72
|
554
in stock
|
Buy Now | |
Chip One Stop
from US$28.40
|
554
in stock
|
Buy Now | |
Farnell
from US$45.20
|
319
in stock
|
Buy Now | |
Avnet America
from US$35.14
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Seal Type | IP65 |
---|---|
Panel Cutout Size | 16 (Diameter)mm |
Operating Function | Push-On/Push-Off |
Number of Actuators | Single |
Ganged | No |
Tactile | Yes |
Snap Action | With |
Type of Contact | 1 NO & 1 NC |
Switch Contact Plating Material | Gold |
Contact Current Rating | 5A |
Button Width | 15mm, .59in |
Voltage Rating | 20VDC, 24VDC |
Process Sealed | No |
Low Profile | No |
Mounting Type | Panel |
Mounting Angle | Vertical |
For Use With | T1 3/4 midget flanged base lamps., Lens Model 64S(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White. |
Comment | Order Lamp Separately., Order Lens Set Separately. |
Actuator Style | Square |
Illuminated | Yes |
Switch Type | Pushbutton |
Product Type | Switch |
Dust Proof | No |
Oil-Tight | No |
164Sl511=Sq Ill Pp Pb 1No&1Nc |Amp Te Connectivity 2-1437569-9 | Newark Electronics |
Pushbutton Switches SQ ILL 1 NO&NC PP | Rapid Electronics |
TE Connectivity - AMP Pushbutton 164SL511%3DSQ ILL PP PB 1NO&1NC | Distrelec |
PB SWITCH, SPST-NO/NC, 5A, 250VAC, QC | Farnell |
Switch Push Button N.O./N.C. SPDT Square Button Alternate Contact Solder Lug Panel Mount | Avnet America |
Pushbutton Switches SQ ILL 1 NO & NC PP | Sager |
Where can I find additional details, specifications and documents for a 2-1437569-9?
Additional datasheets, footprints and schematics for 2-1437569-9 are listed on our Part Details page. You can also find images and similar parts to 2-1437569-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437569-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437569-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437569-9 fall under?
The 2-1437569-9 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437569-9 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437569-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437569-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437569-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1437569-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437569-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1437569-9?
You can fill out our help required form which you can use to request a quote for 2-1437569-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.