Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437567-9 |
Prices starting from US$10.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.65
|
No stock
|
Buy Now | |
Avnet America
from US$11.01
|
242
in stock
|
Buy Now | |
Heilind Electronics
from US$18.49
|
153
in stock
|
Buy Now | |
element14
from US$15.98
|
99
in stock
|
Buy Now | |
Sager
from US$12.46
|
95
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.49
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$22.39
|
-
|
Buy Now | |
Future Electronics
from US$18.50
|
-
|
Buy Now | |
TTI Europe
from US$10.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Bushing Thread Size | 1/4-40 |
Actuator Force | 590 – 1224g, 20.8 – 43.18oz |
Actuator Profile | Extended |
Actuator Material | Nickel-Plated Copper Alloy |
Case Material | Thermoset |
Ganged | No |
Tactile | No |
Configuration (Pole-Throw) | Single Pole - Double Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Operating Function | Momentary |
Support Bracket | Without |
Contact Current Rating | 6A |
Switch Contact Plating Material | Silver Clad with Gold Flash |
Contact Base Material | Silver Clad Copper |
Actuator Length | .55in, 13.97mm |
Bushing Length | .28in, 7.11mm |
Voltage Rating | 250VAC, 28VDC, 125VAC |
Low Profile | No |
Process Sealed | No |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Mounting Type | Panel |
Mounting Angle | Vertical |
Comment | Order cap model C22 or C23. |
Packaging Method | Bulk |
Illuminated | No |
Product Type | Switch |
Actuator Style | Cap - Order Separately |
Switch Type | Pushbutton |
Dust Proof | No |
Termination Type | Wire Lugs |
Temperature Rating | Standard |
Switch Push Button ON Mom SPDT Round Plunger 6A 250VAC 28VDC Momentary Contact Wire Lug Panel Mount Loose Piece | Avnet America |
MPA106F=SWITCH P/B MOM SPDT | Heilind Electronics |
PB SWITCH, SPDT, 6A, 125VAC, PANEL | element14 |
Pushbutton Switches SPDT MOM STR PNL LUG PB SWITCH | Sager |
Pb Switch, Spdt, 6A, 125Vac, Panel Rohs Compliant: Yes |Alcoswitch Te Connectivity 2-1437567-9 | Newark Electronics |
MPA Series SPDT 6 A On-Momentary Wire Lug Pushbutton Switch | Future Electronics |
PB SW SPDT 6A 250VAC | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1437567-9?
Additional datasheets, footprints and schematics for 2-1437567-9 are listed on our Part Details page. You can also find images and similar parts to 2-1437567-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437567-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437567-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437567-9 fall under?
The 2-1437567-9 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437567-9 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437567-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437567-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437567-9 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, element14, Sager and Heilind Electronics Asia have stock available or on a lead time for 2-1437567-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437567-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1437567-9?
You can fill out our help required form which you can use to request a quote for 2-1437567-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.