Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437565-9 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
20,400
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
52,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
20,400
in stock
|
Buy Now | |
Sager
from US$0.10
|
20,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
2,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
97,200
in stock
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Case Material | Polyamide |
---|---|
Cover Material | Steel |
Actuator Color | White |
Actuator Force | 260g, 9.178oz |
Actuator Material | Nylon |
Bushing Style | Unthreaded |
Case Color | Brown |
Actuator Profile | Extended |
Support Bracket | Without |
Tactile | Yes |
ESD Grounding Terminal | Without |
Snap Action | Without |
Ganged | With |
Operating Function | NO |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Actuators | 1 |
Tactile Feel | With |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Switch Height | .169in, 4.3mm |
Button Width | 3.5mm, .138in |
Actuator Length | .028in, .7mm |
Process Sealed | No |
Low Profile | With |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Illuminated | No |
Leg Style | Gull Wing |
Actuator Style | Round |
Product Type | Switch |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
12VDC 0.05A SPST Through Hole Tactile Push Button Switch | Future Electronics |
Tactile Switches SWITCH TACTILE | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 2.54N 6 x 6mm | Distrelec |
Tactile Switches SWITCH PUSH BUTTON 12VDC 1VA | Sager |
Product Range:Fsmjsm Series | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 1VA 9.18N SMD T/R | Avnet America |
TACTILE SWITCH, SPST, 0.05A, 24V, SMD | element14 |
TACT SW SPST-NO 0.05A 12VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1437565-9?
Additional datasheets, footprints and schematics for 2-1437565-9 are listed on our Part Details page. You can also find images and similar parts to 2-1437565-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437565-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437565-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437565-9 fall under?
The 2-1437565-9 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437565-9 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437565-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437565-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437565-9 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Distrelec, Sager and Newark Electronics have stock available or on a lead time for 2-1437565-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437565-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1437565-9?
You can fill out our help required form which you can use to request a quote for 2-1437565-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.