2-1437565-7 Switches by TE Connectivity

FSM2JSMA=SMT,TACTILE,PB SWITCH

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1437565-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for RS
RS
from US$0.12
2,959
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.06
67,500
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
54,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
35,504
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
20,284
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.14
7,408
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.16
4,455
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
3,779
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.15
3,779
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.15
3,779
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.11
456
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.17
404
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
94,500
in stock
Buy Now
Logo for Sager
Sager
from US$0.09
-
Buy Now

Specifications

Actuator Force 5.648oz, 160g
Actuator Material Polyamide
Cover Material Steel
Case Color Brown
Case Material Polyamide
Actuator Profile Extended
Actuator Color Gray
Bushing Style Unthreaded
Tactile Feel With
Number of Actuators 1
Ganged With
Support Bracket Without
ESD Grounding Terminal Without
Snap Action Without
Tactile Yes
Operating Function NO
Configuration (Pole-Throw) Single Pole - Single Throw
Contact Current Rating 50mA
Contact Base Material Copper Alloy
Switch Contact Plating Material Silver
Switch Height 4.3mm, .169in
Button Width 3.5mm, .138in
Actuator Length .028in, .7mm
Process Sealed No
Low Profile With
Mounting Angle Vertical
Mounting Type Surface Mount
Comment (On) indicates momentary position.
Packaging Method Loose Piece
Dust Proof No
Leg Style Gull Wing
Actuator Style Round
Illuminated No
Product Type Switch
Termination Type Printed Circuit Board
Temperature Rating Standard°C

Alternative Descriptions

Switch Tactile Round Button Gull Wing 0.05A 12VDC 1.57N SMD Bulk | Avnet Asia
TACT SW SPST-NO 0.05A 24VDC | TTI Europe
Switch - Mechanical Single Pole - Single Tactile Throw Contact Rating=50mA | Future Electronics
Switch, Tactile, SPDT-NO, .05A, 24V, Surface Mount, Off-Mom, FSMJSMA Series | TE Connectivity 2-1437565-7 | RS Americas
Tactile Switches 6 X 6 BLK BTN 160G | Rapid Electronics
Tactile Switches 6 X 6 Blk Btn 160G |Amp Te Connectivity 2-1437565-7 | Newark Electronics
TE Connectivity FSM2JSMA SMT TACTILE PB SWITCH Keypad Sw | Distrelec
6x6mm SMD tactile switch,4.3mm H 1.6N | RS
Microswitch TACT | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1437565-7?

Additional datasheets, footprints and schematics for 2-1437565-7 are listed on our Part Details page. You can also find images and similar parts to 2-1437565-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1437565-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437565-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1437565-7 fall under?

The 2-1437565-7 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.

Can I view similar or alternative parts?

You can view similar parts to 2-1437565-7 when available in the Tactile Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437565-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1437565-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1437565-7 have stock available?

Authorised distributors including Avnet Asia, TTI Europe, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1437565-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1437565-7 often in real-time on the comparison pages.

What if I can't find stock of 2-1437565-7?

You can fill out our help required form which you can use to request a quote for 2-1437565-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay